Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE776L24-61PX-LC
Description
AE7 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 61C 61#20 Pin Plug Aero Electric
25AH4664
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE776L24-61PX-LC |
AE776L24-61PX-LC |
25AH4664 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details