Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE776L22-55P
Description
AE7 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 55C 55#20 Pin Plug Aero Electric
53AH6079
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE776L22-55P |
AE776L22-55P |
53AH6079 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 55C 55#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details