Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE776L20-24SX-LC
Description
AE7 24C 24#20 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 24C 24#20 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 24C 24#20 Skt Plug Aero Electric
31AH0018
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE776L20-24SX-LC |
AE776L20-24SX-LC |
31AH0018 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 24C 24#20 Skt Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details