Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE776L16-26PZ
Description
AE7 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 26C 26#20 Pin Plug Aero Electric
30AH9962
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE776L16-26PZ |
AE776L16-26PZ |
30AH9962 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 26C 26#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers