Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE775W20-41PW
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae7 41C 41#20 Pin Plug Aero Electric
25AH4399
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE775W20-41PW |
Conesys Aero-Electric AE775W20-41PW |
25AH4399 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Ae7 41C 41#20 Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details