Aero-Electric Connector, Inc.
Unspecified Connectors
AE775W16-8PZ-LC
Description
AE7 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#12 Pin Plug Aero Electric
25AH4295
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE775W16-8PZ-LC |
AE775W16-8PZ-LC |
25AH4295 |
|
Product Name
|
|
Unspecified Connectors |
Ae7 8C 8#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector
Mounting
Through Hole
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Voltage Rating
15 to 30 volts
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details