Aero-Electric Connector, Inc.
Ae7 61C 61#20 Pin Plug Aero Electric
AE775L24-61PW-LC
Description
AE7 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 61C 61#20 Pin Plug Aero Electric
25AH4182
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE775L24-61PW-LC |
25AH4182 |
|
Product Name
|
|
Ae7 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details