Aero-Electric Connector, Inc.
Unspecified Connectors
AE775L24-31PX
Description
AE7 31C 31#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 31C 31#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 31C 31#16 Pin Plug Aero Electric
25AH4167
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE775L24-31PX |
AE775L24-31PX |
25AH4167 |
|
Product Name
|
|
Unspecified Connectors |
Ae7 31C 31#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details