Aero-Electric Connector, Inc.
Ae7 55C 55#20 Pin Plug Aero Electric
AE775L22-55PW
Description
AE7 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 55C 55#20 Pin Plug Aero Electric
53AH5923
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE775L22-55PW |
AE775L22-55PW |
53AH5923 |
|
Product Name
|
|
|
Ae7 55C 55#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details