Aero-Electric Connector, Inc.
Ae7 21C 21#16 Pin Plug Aero Electric
AE775L22-21PX
Description
AE7 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 21C 21#16 Pin Plug Aero Electric
25AH4118
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE775L22-21PX |
25AH4118 |
|
Product Name
|
|
Ae7 21C 21#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details