Aero-Electric Connector, Inc.
Unspecified Connectors
AE775L18-32PY
Description
AE7 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 32C 32#20 Pin Plug Aero Electric
25AH4034
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE775L18-32PY |
Conesys Aero-Electric AE775L18-32PY |
25AH4034 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details