Aero-Electric Connector, Inc.
Unspecified Connectors
AE775L18-32PX
Description
AE7 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 32C 32#20 Pin Plug Aero Electric
25AH4032
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE775L18-32PX |
AE775L18-32PX |
25AH4032 |
|
Product Name
|
|
Unspecified Connectors |
Ae7 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Termination
Crimp
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
125 volts
Current Rating
4.0 amps
View Details