Aero-Electric Connector, Inc.
Unspecified Connectors
AE775L14-5PW
Description
AE7 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae7 5C 5#16 Pin Plug Aero Electric
25AH3953
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE775L14-5PW |
AE775L14-5PW |
25AH3953 |
|
Product Name
|
|
Unspecified Connectors |
Ae7 5C 5#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details