Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE775L12-8PW
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#20 Pin Plug Aero Electric
25AH3898
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE775L12-8PW |
Conesys Aero-Electric AE775L12-8PW |
25AH3898 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Ae7 8C 8#20 Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details