Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE774W22-21P-LC
Description
AE7 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 21C 21#16 Pin Recp Aero Electric
25AH3779
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE774W22-21P-LC |
AE774W22-21P-LC |
25AH3779 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 21C 21#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
3 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details