Aero-Electric Connector, Inc.
Unspecified Connectors
AE774W14-19PY-LC
Description
AE7 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 19C 19#20 Pin Recp Aero Electric
25AH3610
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE774W14-19PY-LC |
Conesys Aero-Electric AE774W14-19PY-LC |
25AH3610 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 19C 19#20 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details