Aero-Electric Connector, Inc.
Ae7 8C 8#20 Skt Recp Aero Electric
AE774W12-8SY-LC
Description
AE7 8C 8#20 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#20 SKT RECP
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#20 Skt Recp Aero Electric
99AJ9863
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE774W12-8SY-LC |
99AJ9863 |
|
Product Name
|
|
Ae7 8C 8#20 Skt Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details