Aero-Electric Connector, Inc.
Ae7 8C 8#12 Pin Recp Aero Electric
AE774L18-8PW-LC
Description
AE7 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#12 Pin Recp Aero Electric
25AH3410
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE774L18-8PW-LC |
25AH3410 |
|
Product Name
|
|
Ae7 8C 8#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details