Aero-Electric Connector, Inc.
Ae7 32C 32#20 Pin Recp Aero Electric
AE774L18-32P-LC
Description
AE7 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 32C 32#20 Pin Recp Aero Electric
25AH3395
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE774L18-32P-LC |
25AH3395 |
|
Product Name
|
|
Ae7 32C 32#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details