Aero-Electric Connector, Inc. Ae7 8C 8#16 Pin Recp Aero Electric AE774L16-8P

Description
AE7 8C 8#16 PIN RECP
Request a Quote
Description
AE7 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AE7 8C 8#16 PIN RECP

AE7 8C 8#16 PIN RECP

Buy Now
Ae7 8C 8#16 Pin Recp Aero Electric - 25AH3354 - Newark, An Avnet Company
Chicago, IL, United States
Ae7 8C 8#16 Pin Recp Aero Electric
25AH3354
Ae7 8C 8#16 Pin Recp Aero Electric 25AH3354
AE7 8C 8#16 PIN RECP

AE7 8C 8#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE774L16-8P 25AH3354
Product Name Ae7 8C 8#16 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details