Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE774L12-10PX-LC
Description
AE7 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 10C 10#20 Pin Recp Aero Electric
25AH3244
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE774L12-10PX-LC |
AE774L12-10PX-LC |
25AH3244 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 10C 10#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details