AE772L24-61PZ-LC -- AE7 61C 61#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae7 61C 61#20 Pin Recp Aero Electric
AE772L24-61PZ-LC
Description
AE7 61C 61#20 PIN RECP
Description
AE7 61C 61#20 PIN RECP
Suppliers
Ae7 61C 61#20 Pin Recp Aero Electric
25AH2997
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25AH2997 |
|
Product Name
|
Ae7 61C 61#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details