Aero-Electric Connector, Inc.
Ae7 55C 55#20 Pin Recp Aero Electric
AE772L22-55P-LC
Description
AE7 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 55C 55#20 Pin Recp Aero Electric
53AH5757
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE772L22-55P-LC |
53AH5757 |
|
Product Name
|
|
Ae7 55C 55#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details