Aero-Electric Connector, Inc.
Ae7 24C 24#20 Pin Recp Aero Electric
AE771W20-24PY
Description
AE7 24C 24#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 24C 24#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 24C 24#20 Pin Recp Aero Electric
53AH5475
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE771W20-24PY |
53AH5475 |
|
Product Name
|
|
Ae7 24C 24#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers