Aero-Electric Connector, Inc.
Ae7 8C 8#16 Pin Recp Aero Electric
AE771W16-8P-LC
Description
AE7 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#16 Pin Recp Aero Electric
25AH2650
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE771W16-8P-LC |
25AH2650 |
|
Product Name
|
|
Ae7 8C 8#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers