Aero-Electric Connector, Inc.
Ae7 10C 10#20 Pin Recp Aero Electric
AE771W12-10PY
Description
AE7 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 10C 10#20 Pin Recp Aero Electric
25AH2600
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE771W12-10PY |
25AH2600 |
|
Product Name
|
|
Ae7 10C 10#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers