Aero-Electric Connector, Inc. Ae7 41C 27#20 14#16 Pin Recp Aero Electric AE771L22-41PW-LC

Description
AE7 41C 27#20 14#16 PIN RECP
Request a Quote
Description
AE7 41C 27#20 14#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AE7 41C 27#20 14#16 PIN RECP

AE7 41C 27#20 14#16 PIN RECP

Buy Now
Ae7 41C 27#20 14#16 Pin Recp Aero Electric - 25AH2522 - Newark, An Avnet Company
Chicago, IL, United States
Ae7 41C 27#20 14#16 Pin Recp Aero Electric
25AH2522
Ae7 41C 27#20 14#16 Pin Recp Aero Electric 25AH2522
AE7 41C 27#20 14#16 PIN RECP

AE7 41C 27#20 14#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE771L22-41PW-LC 25AH2522
Product Name Ae7 41C 27#20 14#16 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details