Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE771L14-5PW
Description
AE7 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 5C 5#16 Pin Recp Aero Electric
25AH2437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE771L14-5PW |
AE771L14-5PW |
25AH2437 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 5C 5#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers