Aero-Electric Connector, Inc.
Unspecified Connectors
AE771L12-10PZ
Description
AE7 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 10C 10#20 Pin Recp Aero Electric
25AH2365
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE771L12-10PZ |
Conesys Aero-Electric AE771L12-10PZ |
25AH2365 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 10C 10#20 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers