Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE770W24-31SW-LC
Description
AE7 31C 31#16 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 31C 31#16 SKT RECP
Request a Quote
Email Supplier
Suppliers
Ae7 31C 31#16 Skt Recp Aero Electric
25AH2313
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE770W24-31SW-LC |
AE770W24-31SW-LC |
25AH2313 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 31C 31#16 Skt Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details