Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE770W22-21PX
Description
AE7 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 21C 21#16 Pin Recp Aero Electric
25AH2257
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE770W22-21PX |
AE770W22-21PX |
25AH2257 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 21C 21#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
Mounting
50
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers