Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE770W18-32PY
Description
AE7 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 32C 32#20 Pin Recp Aero Electric
25AH2173
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE770W18-32PY |
AE770W18-32PY |
25AH2173 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 32C 32#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details