Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE770W18-32PX
Description
AE7 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 32C 32#20 Pin Recp Aero Electric
25AH2171
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE770W18-32PX |
AE770W18-32PX |
25AH2171 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 32C 32#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details