Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE770W16-8PW-LC
Description
AE7 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 8C 8#16 Pin Recp Aero Electric
25AH2130
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE770W16-8PW-LC |
AE770W16-8PW-LC |
25AH2130 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 8C 8#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details