Aero-Electric Connector, Inc.
Ae7 19C 19#20 Pin Recp Aero Electric
AE770W14-19PX
Description
AE7 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 19C 19#20 Pin Recp Aero Electric
53AH5061
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE770W14-19PX |
53AH5061 |
|
Product Name
|
|
Ae7 19C 19#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details