Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE770L22-55PX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae7 55C 55#20 Pin Recp Aero Electric
53AH4955
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE770L22-55PX |
Conesys Aero-Electric AE770L22-55PX |
53AH4955 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Ae7 55C 55#20 Pin Recp Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors; Military Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details