Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE770L20-41PY-LC
Description
AE7 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 41C 41#20 Pin Recp Aero Electric
53AH4920
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE770L20-41PY-LC |
AE770L20-41PY-LC |
53AH4920 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Ae7 41C 41#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details