Aero-Electric Connector, Inc.
Unspecified Connectors
AE770L18-32PZ
Description
AE7 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 32C 32#20 Pin Recp Aero Electric
25AH2039
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE770L18-32PZ |
Conesys Aero-Electric AE770L18-32PZ |
25AH2039 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 32C 32#20 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers