Aero-Electric Connector, Inc.
26500 24C 24#20 Pin Plug Aero Electric
AE666R16B24PN
Description
26500 24C 24#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
26500 24C 24#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
26500 24C 24#20 Pin Plug Aero Electric
53AH4746
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE666R16B24PN |
53AH4746 |
|
Product Name
|
|
26500 24C 24#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details