Aero-Electric Connector, Inc.
26500 10C 10#16 Pin Recp Aero Electric
AE665R16B10P6-LC
Description
26500 10C 10#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
26500 10C 10#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
26500 10C 10#16 Pin Recp Aero Electric
53AH4727
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE665R16B10P6-LC |
53AH4727 |
|
Product Name
|
|
26500 10C 10#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
2 suppliers