AE665R14B15PN -- 26500 15C 15#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
26500 15C 15#20 Pin Recp Aero Electric
AE665R14B15PN
Description
26500 15C 15#20 PIN RECP
Description
26500 15C 15#20 PIN RECP
Suppliers
26500 15C 15#20 Pin Recp Aero Electric
25AH1758
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25AH1758 |
|
Product Name
|
26500 15C 15#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details