Aero-Electric Connector, Inc.
26500 5C 5#20 Pin Recp Aero Electric
AE664R10B5PN-LC
Description
26500 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
26500 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
26500 5C 5#20 Pin Recp Aero Electric
25AH1646
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE664R10B5PN-LC |
25AH1646 |
|
Product Name
|
|
26500 5C 5#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details