Aero-Electric Connector, Inc.
5015 8#12 Pin Plug Aero Electric
AE559L22-23P-LC
Description
5015 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 8#12 Pin Plug Aero Electric
99AJ9484
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE559L22-23P-LC |
99AJ9484 |
|
Product Name
|
|
5015 8#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers