Aero-Electric Connector, Inc.
5015 4C 4#8 Pin Plug Aero Electric
AE559L22-22PX
Description
5015 4C 4#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4C 4#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 4C 4#8 Pin Plug Aero Electric
99AJ9473
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE559L22-22PX |
99AJ9473 |
|
Product Name
|
|
5015 4C 4#8 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details