Aero-Electric Connector, Inc.
5015 4C 4#8 Pin Plug Aero Electric
AE559L22-22PX-LC
Description
5015 4C 4#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4C 4#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 4C 4#8 Pin Plug Aero Electric
99AJ9474
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE559L22-22PX-LC |
99AJ9474 |
|
Product Name
|
|
5015 4C 4#8 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details