AE556W22-23P-LC -- 5015 8#12 PIN PLUG AERO ELECTRIC
Aero-Electric Connector, Inc.
5015 8#12 Pin Plug Aero Electric
AE556W22-23P-LC
Description
5015 8#12 PIN PLUG
Description
5015 8#12 PIN PLUG
Suppliers
5015 8#12 Pin Plug Aero Electric
30AH8906
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30AH8906 |
|
Product Name
|
5015 8#12 Pin Plug Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers