AE556W22-19PW -- 5015 14C 14#16 PIN PLUG AERO ELECTRIC
Aero-Electric Connector, Inc.
5015 14C 14#16 Pin Plug Aero Electric
AE556W22-19PW
Description
5015 14C 14#16 PIN PLUG
Description
5015 14C 14#16 PIN PLUG
Suppliers
5015 14C 14#16 Pin Plug Aero Electric
30AH8860
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30AH8860 |
|
Product Name
|
5015 14C 14#16 Pin Plug Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details