Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE556W20-27PX
Description
5015 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 14#16 Pin Plug Aero Electric
30AH8773
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE556W20-27PX |
Conesys Aero-Electric AE556W20-27PX |
30AH8773 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
5015 14#16 Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers