Aero-Electric Connector, Inc. 5015 6#16 Pin Plug Aero Electric AE556W18-12PZ

Description
5015 6#16 PIN PLUG
Request a Quote
Description
5015 6#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 6#16 PIN PLUG

5015 6#16 PIN PLUG

Buy Now
5015 6#16 Pin Plug Aero Electric - 30AH8653 - Newark, An Avnet Company
Chicago, IL, United States
5015 6#16 Pin Plug Aero Electric
30AH8653
5015 6#16 Pin Plug Aero Electric 30AH8653
5015 6#16 PIN PLUG

5015 6#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE556W18-12PZ 30AH8653
Product Name 5015 6#16 Pin Plug Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details