Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL 5015, I
AE556W16S-1P-LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
5015 7#16 Pin Plug Aero Electric
99AJ9129
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE556W16S-1P-LC |
Conesys Aero-Electric AE556W16S-1P-LC |
99AJ9129 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
5015 7#16 Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Voltage Rating
60 volts
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details